Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3845MPFE#PBF 781316-LT3845MPFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781316-LT3845MPFE#PB F Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 4 V ~ 60 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LT3845 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Alternative Parts (Cross-Reference): UC3578NG4; UC3578N; ISL6323BCRZR5381; CHL8214-02CRT; Introduction Date: November 08, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781316-LT3845MPFE#PB F Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 4 V ~ 60 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LT3845 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Alternative Parts (Cross-Reference): UC3578NG4; UC3578N; ISL6323BCRZR5381; CHL8214-02CRT; Introduction Date: November 08, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3845MPFE#PBF - 781316-LT3845MPFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3845MPFE#PBF
781316-LT3845MPFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3845MPFE#PBF 781316-LT3845MPFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781316-LT3845MPFE#PB F Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 4 V ~ 60 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LT3845 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Alternative Parts (Cross-Reference): UC3578NG4; UC3578N; ISL6323BCRZR5381; CHL8214-02CRT; Introduction Date: November 08, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781316-LT3845MPFE#PBF
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Frequency Control, Soft Start
Supply Voltage: 4 V ~ 60 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LT3845
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP-EP
Alternative Parts (Cross-Reference): UC3578NG4; UC3578N; ISL6323BCRZR5381; CHL8214-02CRT;
Introduction Date: November 08, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781316-LT3845MPFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3845MPFE#PBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data