Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3844EFE#PBF 781309-LT3844EFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781309-LT3844EFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, SEPIC Frequency - Switching: 300kHz Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 4 V ~ 60 V Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Family Name: LT3844 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Alternative Parts (Cross-Reference): NCP81111MNI5TXG; CHL8214-04CRT; RT8101APSP; ISL6324ACRZR5381; Introduction Date: March 24, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781309-LT3844EFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, SEPIC Frequency - Switching: 300kHz Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 4 V ~ 60 V Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Family Name: LT3844 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Alternative Parts (Cross-Reference): NCP81111MNI5TXG; CHL8214-04CRT; RT8101APSP; ISL6324ACRZR5381; Introduction Date: March 24, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3844EFE#PBF - 781309-LT3844EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3844EFE#PBF
781309-LT3844EFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3844EFE#PBF 781309-LT3844EFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781309-LT3844EFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, SEPIC Frequency - Switching: 300kHz Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 4 V ~ 60 V Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Family Name: LT3844 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Alternative Parts (Cross-Reference): NCP81111MNI5TXG; CHL8214-04CRT; RT8101APSP; ISL6324ACRZR5381; Introduction Date: March 24, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781309-LT3844EFE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, SEPIC
Frequency - Switching: 300kHz
Control Features: Enable, Frequency Control, Soft Start
Supply Voltage: 4 V ~ 60 V
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Family Name: LT3844
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP-EP
Alternative Parts (Cross-Reference): NCP81111MNI5TXG; CHL8214-04CRT; RT8101APSP; ISL6324ACRZR5381;
Introduction Date: March 24, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781309-LT3844EFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3844EFE#PBF
Configuration / Function Buck; Buck, Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3470AEDDB#TRPBF - 101460-LT3470AEDDB#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1300CS8#PBF - 020251-LT1300CS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Buck-Boost
Output Voltage Type Programmable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1308CS8#TRPBF - 105146-LT1308CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CS8-3.3#PBF - 020273-LT1506CS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details