Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3840EUFE#PBF 781307-LT3840EUFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781307-LT3840EUFE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 50kHz ~ 1MHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 2.5 V ~ 60 V Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Family Name: LT3840 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (4x6) Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): CHL8214-00CRT; CHL8214-04CRT; ISL6324AIRZ-TR5381; CHL8214-06CRT; Introduction Date: February 10, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781307-LT3840EUFE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 50kHz ~ 1MHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 2.5 V ~ 60 V Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Family Name: LT3840 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (4x6) Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): CHL8214-00CRT; CHL8214-04CRT; ISL6324AIRZ-TR5381; CHL8214-06CRT; Introduction Date: February 10, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3840EUFE#PBF - 781307-LT3840EUFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3840EUFE#PBF
781307-LT3840EUFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3840EUFE#PBF 781307-LT3840EUFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781307-LT3840EUFE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 50kHz ~ 1MHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 2.5 V ~ 60 V Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Family Name: LT3840 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (4x6) Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): CHL8214-00CRT; CHL8214-04CRT; ISL6324AIRZ-TR5381; CHL8214-06CRT; Introduction Date: February 10, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781307-LT3840EUFE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 38-WFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 50kHz ~ 1MHz
Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking
Supply Voltage: 2.5 V ~ 60 V
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: Yes
Family Name: LT3840
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-QFN (4x6)
Duty Cycle (Maximum): 99%
Alternative Parts (Cross-Reference): CHL8214-00CRT; CHL8214-04CRT; ISL6324AIRZ-TR5381; CHL8214-06CRT;
Introduction Date: February 10, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781307-LT3840EUFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3840EUFE#PBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 38-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good, Soft Start, Tracking
Unlock Full Specs
to access all available technical data