Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3837IFE#PBF 781304-LT3837IFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781304-LT3837IFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 100kHz Control Features: Enable, Frequency Control, On Time Control Supply Voltage: 4.5 V ~ 20 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Family Name: LT3837 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Duty Cycle (Maximum): 88% Alternative Parts (Cross-Reference): MAX8540EEE+T; MAX8540EEE+; IS7-1845ASRH-QZ; IS7-1845ASRH-QS9000; Introduction Date: January 16, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781304-LT3837IFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 100kHz Control Features: Enable, Frequency Control, On Time Control Supply Voltage: 4.5 V ~ 20 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Family Name: LT3837 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Duty Cycle (Maximum): 88% Alternative Parts (Cross-Reference): MAX8540EEE+T; MAX8540EEE+; IS7-1845ASRH-QZ; IS7-1845ASRH-QS9000; Introduction Date: January 16, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3837IFE#PBF - 781304-LT3837IFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3837IFE#PBF
781304-LT3837IFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3837IFE#PBF 781304-LT3837IFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781304-LT3837IFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 100kHz Control Features: Enable, Frequency Control, On Time Control Supply Voltage: 4.5 V ~ 20 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Family Name: LT3837 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Duty Cycle (Maximum): 88% Alternative Parts (Cross-Reference): MAX8540EEE+T; MAX8540EEE+; IS7-1845ASRH-QZ; IS7-1845ASRH-QS9000; Introduction Date: January 16, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781304-LT3837IFE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 100kHz
Control Features: Enable, Frequency Control, On Time Control
Supply Voltage: 4.5 V ~ 20 V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: Yes
Family Name: LT3837
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP-EP
Duty Cycle (Maximum): 88%
Alternative Parts (Cross-Reference): MAX8540EEE+T; MAX8540EEE+; IS7-1845ASRH-QZ; IS7-1845ASRH-QS9000;
Introduction Date: January 16, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781304-LT3837IFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3837IFE#PBF
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, On Time Control
Unlock Full Specs
to access all available technical data