Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3790EFE#PBF 781290-LT3790EFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781290-LT3790EFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 200kHz ~ 700kHz Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 4.7 V ~ 60 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LT3790 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 38-TSSOP-EP Alternative Parts (Cross-Reference): LM5118MH; LM5118MHX; ISL81601FVEZ-T7A; ISL81601FVEZ; Introduction Date: October 21, 2014 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781290-LT3790EFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 200kHz ~ 700kHz Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 4.7 V ~ 60 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LT3790 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 38-TSSOP-EP Alternative Parts (Cross-Reference): LM5118MH; LM5118MHX; ISL81601FVEZ-T7A; ISL81601FVEZ; Introduction Date: October 21, 2014 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3790EFE#PBF - 781290-LT3790EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3790EFE#PBF
781290-LT3790EFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3790EFE#PBF 781290-LT3790EFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781290-LT3790EFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 200kHz ~ 700kHz Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 4.7 V ~ 60 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LT3790 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 38-TSSOP-EP Alternative Parts (Cross-Reference): LM5118MH; LM5118MHX; ISL81601FVEZ-T7A; ISL81601FVEZ; Introduction Date: October 21, 2014 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781290-LT3790EFE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 200kHz ~ 700kHz
Control Features: Enable, Frequency Control, Soft Start
Supply Voltage: 4.7 V ~ 60 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LT3790
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-TSSOP-EP
Alternative Parts (Cross-Reference): LM5118MH; LM5118MHX; ISL81601FVEZ-T7A; ISL81601FVEZ;
Introduction Date: October 21, 2014
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781290-LT3790EFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3790EFE#PBF
Configuration / Function Buck; Boost; Buck-Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1071HVIT#PBF - 1057719-LT1071HVIT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1439CG - 072469-LTC1439CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144CN8#PBF - 072432-LTC1144CN8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633EUFD#PBF - 020595-LTC3633EUFD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 28-QFN (4x5)
View Details