Win Source Electronics Board Mount LED Drivers - LT3761EMSE#PBF 781289-LT3761EMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781289-LT3761EMSE#PB F Series: True Color PWM Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3761 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Voltage Supply MAX: 60V Voltage Supply MIN: 4.5V Alternative Parts (Cross-Reference): MLD6-C070; ALD-C070; MLD4-C100; iW3662-00-QFN5; Introduction Date: August 17, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781289-LT3761EMSE#PB F Series: True Color PWM Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3761 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Voltage Supply MAX: 60V Voltage Supply MIN: 4.5V Alternative Parts (Cross-Reference): MLD6-C070; ALD-C070; MLD4-C100; iW3662-00-QFN5; Introduction Date: August 17, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3761EMSE#PBF - 781289-LT3761EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3761EMSE#PBF
781289-LT3761EMSE#PBF
Board Mount LED Drivers - LT3761EMSE#PBF 781289-LT3761EMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781289-LT3761EMSE#PB F Series: True Color PWM Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3761 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Voltage Supply MAX: 60V Voltage Supply MIN: 4.5V Alternative Parts (Cross-Reference): MLD6-C070; ALD-C070; MLD4-C100; iW3662-00-QFN5; Introduction Date: August 17, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781289-LT3761EMSE#PBF
Series: True Color PWM
Packaging: Tube
Type: DC DC Controller
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Frequency: 100kHz ~ 1MHz
Internal Switch(s): No
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LT3761
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP-EP
Voltage Supply MAX: 60V
Voltage Supply MIN: 4.5V
Alternative Parts (Cross-Reference): MLD6-C070; ALD-C070; MLD4-C100; iW3662-00-QFN5;
Introduction Date: August 17, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781289-LT3761EMSE#PBF
Product Name Board Mount LED Drivers - LT3761EMSE#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - PAM2701 - 1235306-PAM2701 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3956EUHE#PBF - 144728-LT3956EUHE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 80 volts
View Details
Board Mount LED Drivers - LTC3783EFE#TRPBF - 783621-LTC3783EFE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3475IFE-1#PBF - 781038-LT3475IFE-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details