Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3758EDD#PBF 781279-LT3758EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781279-LT3758EDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, SEPIC Frequency - Switching: 100kHz ~ 1MHz Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 5.5 V ~ 100 V Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Family Name: LT3758 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): FAN501MPX; FAN501AMPX; LT3758EMSE; LT3758EMSE#PBF; Introduction Date: July 20, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781279-LT3758EDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, SEPIC Frequency - Switching: 100kHz ~ 1MHz Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 5.5 V ~ 100 V Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Family Name: LT3758 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): FAN501MPX; FAN501AMPX; LT3758EMSE; LT3758EMSE#PBF; Introduction Date: July 20, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3758EDD#PBF - 781279-LT3758EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3758EDD#PBF
781279-LT3758EDD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3758EDD#PBF 781279-LT3758EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 781279-LT3758EDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, SEPIC Frequency - Switching: 100kHz ~ 1MHz Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 5.5 V ~ 100 V Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Family Name: LT3758 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): FAN501MPX; FAN501AMPX; LT3758EMSE; LT3758EMSE#PBF; Introduction Date: July 20, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781279-LT3758EDD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-WFDFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 100kHz ~ 1MHz
Control Features: Enable, Frequency Control, Soft Start
Supply Voltage: 5.5 V ~ 100 V
Number of Outputs: 1
Output Configuration: Positive or Negative, Isolation Capable
Synchronous Rectifier: No
Family Name: LT3758
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Alternative Parts (Cross-Reference): FAN501MPX; FAN501AMPX; LT3758EMSE; LT3758EMSE#PBF;
Introduction Date: July 20, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781279-LT3758EDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3758EDD#PBF
Configuration / Function Boost; Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 10-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3428EDD#PBF - 098809-LTC3428EDD#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076HVCT-5#PBF - 1057742-LT1076HVCT-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1307BCMS8#PBF - 1058121-LT1307BCMS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1936EMS8E#TRPBF - 087993-LT1936EMS8E#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details