Manufacturer: Linear Technology
Win Source Part Number: 781277-LT3758AEMSE#P
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 100kHz ~ 1MHz
Control Features: Enable, Frequency Control, Soft Start
Supply Voltage: 5.5 V ~ 100 V
Number of Outputs: 1
Output Configuration: Positive or Negative, Isolation Capable
Synchronous Rectifier: No
Family Name: LT3758A
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP-EP
Alternative Parts (Cross-Reference): LA5661M; LT3758AEMSE#TRPBF; LT3758AHMSE#TRPBF; LT3758AHMSE#PBF;
Introduction Date: July 20, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 781277-LT3758AEMSE#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3758AEMSE#PBF |
| Configuration / Function | Boost; Boost, Flyback, SEPIC |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad |