Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3757HMSE#PBF 781274-LT3757HMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781274-LT3757HMSE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, SEPIC Frequency - Switching: 100kHz ~ 1MHz Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 2.9 V ~ 40 V Number of Outputs: 1 Output Configuration: Positive and Negative Synchronous Rectifier: No Family Name: LT3757 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): NJM2382M; NJM#2382V; NJM#2382D; NJM2382V; Introduction Date: May 06, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781274-LT3757HMSE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, SEPIC Frequency - Switching: 100kHz ~ 1MHz Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 2.9 V ~ 40 V Number of Outputs: 1 Output Configuration: Positive and Negative Synchronous Rectifier: No Family Name: LT3757 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): NJM2382M; NJM#2382V; NJM#2382D; NJM2382V; Introduction Date: May 06, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3757HMSE#PBF - 781274-LT3757HMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3757HMSE#PBF
781274-LT3757HMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3757HMSE#PBF 781274-LT3757HMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781274-LT3757HMSE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, SEPIC Frequency - Switching: 100kHz ~ 1MHz Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 2.9 V ~ 40 V Number of Outputs: 1 Output Configuration: Positive and Negative Synchronous Rectifier: No Family Name: LT3757 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): NJM2382M; NJM#2382V; NJM#2382D; NJM2382V; Introduction Date: May 06, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781274-LT3757HMSE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 100kHz ~ 1MHz
Control Features: Enable, Frequency Control, Soft Start
Supply Voltage: 2.9 V ~ 40 V
Number of Outputs: 1
Output Configuration: Positive and Negative
Synchronous Rectifier: No
Family Name: LT3757
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP-EP
Alternative Parts (Cross-Reference): NJM2382M; NJM#2382V; NJM#2382D; NJM2382V;
Introduction Date: May 06, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781274-LT3757HMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3757HMSE#PBF
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111CS8#PBF - 020210-LT1111CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1142CG - 072430-LTC1142CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3582EUD-5#PBF - 020411-LT3582EUD-5#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Buck-Boost
Output Voltage Type Fixed; Fixed
Package Type Other; 16-QFN-EP (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CS8-5#PBF - 002732-LT1374CS8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details