Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3753EFE#PBF 781250-LT3753EFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781250-LT3753EFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-TFSOP (0.173", 4.40mm Width) 31 Leads, Exposed Pad Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Forward Converter Frequency - Switching: 100kHz ~ 500kHz Control Features: Frequency Control, Soft Start Supply Voltage: 8.5 V ~ 100 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Family Name: LT3753 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 38-TSSOP-EP Alternative Parts (Cross-Reference): LT3753EFE#TRPBF; LT3753HFE#TRPBF; LT3753MPFE#TRPBF; LT3753HFE#PBF; Introduction Date: April 10, 2014 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781250-LT3753EFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-TFSOP (0.173", 4.40mm Width) 31 Leads, Exposed Pad Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Forward Converter Frequency - Switching: 100kHz ~ 500kHz Control Features: Frequency Control, Soft Start Supply Voltage: 8.5 V ~ 100 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Family Name: LT3753 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 38-TSSOP-EP Alternative Parts (Cross-Reference): LT3753EFE#TRPBF; LT3753HFE#TRPBF; LT3753MPFE#TRPBF; LT3753HFE#PBF; Introduction Date: April 10, 2014 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3753EFE#PBF - 781250-LT3753EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3753EFE#PBF
781250-LT3753EFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3753EFE#PBF 781250-LT3753EFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781250-LT3753EFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-TFSOP (0.173", 4.40mm Width) 31 Leads, Exposed Pad Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Forward Converter Frequency - Switching: 100kHz ~ 500kHz Control Features: Frequency Control, Soft Start Supply Voltage: 8.5 V ~ 100 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Family Name: LT3753 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 38-TSSOP-EP Alternative Parts (Cross-Reference): LT3753EFE#TRPBF; LT3753HFE#TRPBF; LT3753MPFE#TRPBF; LT3753HFE#PBF; Introduction Date: April 10, 2014 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781250-LT3753EFE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 38-TFSOP (0.173", 4.40mm Width) 31 Leads, Exposed Pad
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Forward Converter
Frequency - Switching: 100kHz ~ 500kHz
Control Features: Frequency Control, Soft Start
Supply Voltage: 8.5 V ~ 100 V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: Yes
Family Name: LT3753
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-TSSOP-EP
Alternative Parts (Cross-Reference): LT3753EFE#TRPBF; LT3753HFE#TRPBF; LT3753MPFE#TRPBF; LT3753HFE#PBF;
Introduction Date: April 10, 2014
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781250-LT3753EFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3753EFE#PBF
Configuration / Function Forward Converter
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 38-TFSOP (0.173", 4.40mm Width) 31 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054IN8 - 072172-LT1054IN8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374IS8-SYNC - 072269-LT1374IS8-SYNC - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376CN8-5#PBF - 1058234-LT1376CN8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1026CS8#TRPBF - 1057656-LT1026CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details