Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3752EFE-1#PBF 781249-LT3752EFE-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781249-LT3752EFE-1#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-TFSOP (0.173", 4.40mm Width) 31 Leads, Exposed Pad Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Forward Converter Frequency - Switching: 100kHz ~ 500kHz Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 10.5 V ~ 16 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Family Name: LT3752EFE-1 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 38-TSSOP-EP Duty Cycle (Maximum): 95% Alternative Parts (Cross-Reference): LT3752EFE-1#TRPBF; LT3752MPFE-1#PBF; LT3752HFE-1#TRPBF; LT3752HFE-1#PBF; Introduction Date: March 04, 2014 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781249-LT3752EFE-1#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-TFSOP (0.173", 4.40mm Width) 31 Leads, Exposed Pad Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Forward Converter Frequency - Switching: 100kHz ~ 500kHz Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 10.5 V ~ 16 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Family Name: LT3752EFE-1 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 38-TSSOP-EP Duty Cycle (Maximum): 95% Alternative Parts (Cross-Reference): LT3752EFE-1#TRPBF; LT3752MPFE-1#PBF; LT3752HFE-1#TRPBF; LT3752HFE-1#PBF; Introduction Date: March 04, 2014 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3752EFE-1#PBF - 781249-LT3752EFE-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3752EFE-1#PBF
781249-LT3752EFE-1#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3752EFE-1#PBF 781249-LT3752EFE-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 781249-LT3752EFE-1#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-TFSOP (0.173", 4.40mm Width) 31 Leads, Exposed Pad Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Forward Converter Frequency - Switching: 100kHz ~ 500kHz Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 10.5 V ~ 16 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Family Name: LT3752EFE-1 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 38-TSSOP-EP Duty Cycle (Maximum): 95% Alternative Parts (Cross-Reference): LT3752EFE-1#TRPBF; LT3752MPFE-1#PBF; LT3752HFE-1#TRPBF; LT3752HFE-1#PBF; Introduction Date: March 04, 2014 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781249-LT3752EFE-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 38-TFSOP (0.173", 4.40mm Width) 31 Leads, Exposed Pad
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Forward Converter
Frequency - Switching: 100kHz ~ 500kHz
Control Features: Enable, Frequency Control, Soft Start
Supply Voltage: 10.5 V ~ 16 V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: Yes
Family Name: LT3752EFE-1
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-TSSOP-EP
Duty Cycle (Maximum): 95%
Alternative Parts (Cross-Reference): LT3752EFE-1#TRPBF; LT3752MPFE-1#PBF; LT3752HFE-1#TRPBF; LT3752HFE-1#PBF;
Introduction Date: March 04, 2014
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781249-LT3752EFE-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3752EFE-1#PBF
Configuration / Function Forward Converter
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 38-TFSOP (0.173", 4.40mm Width) 31 Leads, Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111IS8 - 086693-LT1111IS8 - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3827EUH#PBF - 020619-LTC3827EUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3538EDCB#TRMPBF - 088086-LTC3538EDCB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (2x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508IFE#TRPBF - 102962-LT3508IFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details