Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3748IMS#TRPBF 781246-LT3748IMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781246-LT3748IMS#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width), 12 leads Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Flyback Control Features: Enable, Soft Start Supply Voltage: 5 V ~ 100 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LT3748 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Alternative Parts (Cross-Reference): LT3748EMS#TRPBF; LT3748IMS#PBF; LT3748EMS#PBF; FAN5037MXNL; FAN5037M_NL; FAN5037MX; Introduction Date: July 19, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781246-LT3748IMS#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width), 12 leads Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Flyback Control Features: Enable, Soft Start Supply Voltage: 5 V ~ 100 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LT3748 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Alternative Parts (Cross-Reference): LT3748EMS#TRPBF; LT3748IMS#PBF; LT3748EMS#PBF; FAN5037MXNL; FAN5037M_NL; FAN5037MX; Introduction Date: July 19, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3748IMS#TRPBF - 781246-LT3748IMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3748IMS#TRPBF
781246-LT3748IMS#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3748IMS#TRPBF 781246-LT3748IMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781246-LT3748IMS#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width), 12 leads Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Flyback Control Features: Enable, Soft Start Supply Voltage: 5 V ~ 100 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LT3748 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Alternative Parts (Cross-Reference): LT3748EMS#TRPBF; LT3748IMS#PBF; LT3748EMS#PBF; FAN5037MXNL; FAN5037M_NL; FAN5037MX; Introduction Date: July 19, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781246-LT3748IMS#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width), 12 leads
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Flyback
Control Features: Enable, Soft Start
Supply Voltage: 5 V ~ 100 V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Family Name: LT3748
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP
Alternative Parts (Cross-Reference): LT3748EMS#TRPBF; LT3748IMS#PBF; LT3748EMS#PBF; FAN5037MXNL; FAN5037M_NL; FAN5037MX;
Introduction Date: July 19, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781246-LT3748IMS#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3748IMS#TRPBF
Configuration / Function Flyback
Unlock Full Specs
to access all available technical data