Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3741IFE-1#PBF 781239-LT3741IFE-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781239-LT3741IFE-1#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1MHz Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 6 V ~ 36 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LT3741-1 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): LM3485Q1MMX; LM3485Q1MMX/NOPB; LM3485Q1MM; max1980egp+; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781239-LT3741IFE-1#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1MHz Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 6 V ~ 36 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LT3741-1 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): LM3485Q1MMX; LM3485Q1MMX/NOPB; LM3485Q1MM; max1980egp+; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3741IFE-1#PBF - 781239-LT3741IFE-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3741IFE-1#PBF
781239-LT3741IFE-1#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3741IFE-1#PBF 781239-LT3741IFE-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 781239-LT3741IFE-1#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1MHz Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 6 V ~ 36 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LT3741-1 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): LM3485Q1MMX; LM3485Q1MMX/NOPB; LM3485Q1MM; max1980egp+; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781239-LT3741IFE-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1MHz
Control Features: Enable, Frequency Control, Soft Start
Supply Voltage: 6 V ~ 36 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LT3741-1
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): LM3485Q1MMX; LM3485Q1MMX/NOPB; LM3485Q1MM; max1980egp+;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781239-LT3741IFE-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3741IFE-1#PBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data