Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3697IMSE#PBF 781231-LT3697IMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781231-LT3697IMSE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2.5A Family Name: LT3697IMSE Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 6.1V Input Voltage MIN: 5V Voltage Input MAX: 35V Alternative Parts (Cross-Reference): MAX16909RATE+; MAX16909RAUE+; MAX16909SAUE/V+; MAX16909RAUE+TCFZ; Introduction Date: September 22, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781231-LT3697IMSE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2.5A Family Name: LT3697IMSE Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 6.1V Input Voltage MIN: 5V Voltage Input MAX: 35V Alternative Parts (Cross-Reference): MAX16909RATE+; MAX16909RAUE+; MAX16909SAUE/V+; MAX16909RAUE+TCFZ; Introduction Date: September 22, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3697IMSE#PBF - 781231-LT3697IMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3697IMSE#PBF
781231-LT3697IMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3697IMSE#PBF 781231-LT3697IMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781231-LT3697IMSE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2.5A Family Name: LT3697IMSE Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 6.1V Input Voltage MIN: 5V Voltage Input MAX: 35V Alternative Parts (Cross-Reference): MAX16909RATE+; MAX16909RAUE+; MAX16909SAUE/V+; MAX16909RAUE+TCFZ; Introduction Date: September 22, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781231-LT3697IMSE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 2.2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 2.5A
Family Name: LT3697IMSE
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP-EP
Output Voltage MAX: 6.1V
Input Voltage MIN: 5V
Voltage Input MAX: 35V
Alternative Parts (Cross-Reference): MAX16909RATE+; MAX16909RAUE+; MAX16909SAUE/V+; MAX16909RAUE+TCFZ;
Introduction Date: September 22, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781231-LT3697IMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3697IMSE#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data