Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3695EMSE-3.3#PBF 781229-LT3695EMSE-3.3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781229-LT3695EMSE-3. 3#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1A Family Name: LT3695 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Input Voltage MIN: 3.6V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): BP5277-33; UCC3954PW; UCC3954N; EZ5Z3-T3.3; Introduction Date: July 30, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781229-LT3695EMSE-3. 3#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1A Family Name: LT3695 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Input Voltage MIN: 3.6V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): BP5277-33; UCC3954PW; UCC3954N; EZ5Z3-T3.3; Introduction Date: July 30, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3695EMSE-3.3#PBF - 781229-LT3695EMSE-3.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3695EMSE-3.3#PBF
781229-LT3695EMSE-3.3#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3695EMSE-3.3#PBF 781229-LT3695EMSE-3.3#PBF
Manufacturer: Linear Technology Win Source Part Number: 781229-LT3695EMSE-3. 3#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1A Family Name: LT3695 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Input Voltage MIN: 3.6V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): BP5277-33; UCC3954PW; UCC3954N; EZ5Z3-T3.3; Introduction Date: July 30, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781229-LT3695EMSE-3.3#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 2.2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1A
Family Name: LT3695
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP-EP
Input Voltage MIN: 3.6V
Voltage Input MAX: 36V
Alternative Parts (Cross-Reference): BP5277-33; UCC3954PW; UCC3954N; EZ5Z3-T3.3;
Introduction Date: July 30, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781229-LT3695EMSE-3.3#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3695EMSE-3.3#PBF
Configuration / Function Buck; Buck
Output Voltage Type Fixed; Fixed
Package Type Other; 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1245IS8#PBF - 1058087-LT1245IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528EDDB#TRMPBF - 020588-LTC3528EDDB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850EUF#PBF - 072604-LTC3850EUF#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376CS8-TR - 072270-LT1376CS8-TR - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details