Manufacturer: Linear Technology
Win Source Part Number: 781226-LT3694EFE-1#P
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4 V ~ 36 V
Function: Any Function
Topology: Step-Down (Buck) (1), Linear (LDO) (2)
Frequency - Switching: 250kHz ~ 2.5MHz
Number of Outputs: 3
Voltage/Current - Output 1: 0.75 V ~ 16 V, 2.6A
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Family Name: LT3694-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP-EP
Alternative Parts (Cross-Reference): LM25011Q1MY; MIC4680YM-TR; MIC4680BM; MIC4680YM;
Introduction Date: October 28, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 781226-LT3694EFE-1#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3694EFE-1#PBF |
| Package Type | SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad |