Manufacturer: Linear Technology
Win Source Part Number: 781224-DC1541A-B
Regulator Topology: Buck
Voltage - Output: 1.8V, 2.5V, 3.3V
Voltage - Input: 4.5 V ~ 36 V
Main Purpose: DC/DC, Step Down with LDO
Frequency - Switching: 800kHz
Supplied Contents: Board(s)
Output Current: 1.7A, 450mA, 450mA
Utilized IC / Part: LT3694-1
Family Name: DC1541A
Board Type: Fully Populated
Outputs and Type: 3, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: November 10, 2010
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 781224-DC1541A-B |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DC1541A-B |
| Category | Developement Board |