Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3693IDD#PBF 781223-LT3693IDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781223-LT3693IDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 230kHz ~ 2.45MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3.5A Family Name: LT3693IDD#PBF Output Voltage: 0.79V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 30V Input Voltage MIN: 3.6V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): MAX17633CATP+T; MAX17633CATP+; A8589KLPTR-T; PSA60; Introduction Date: September 17, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781223-LT3693IDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 230kHz ~ 2.45MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3.5A Family Name: LT3693IDD#PBF Output Voltage: 0.79V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 30V Input Voltage MIN: 3.6V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): MAX17633CATP+T; MAX17633CATP+; A8589KLPTR-T; PSA60; Introduction Date: September 17, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3693IDD#PBF - 781223-LT3693IDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3693IDD#PBF
781223-LT3693IDD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3693IDD#PBF 781223-LT3693IDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 781223-LT3693IDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 230kHz ~ 2.45MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3.5A Family Name: LT3693IDD#PBF Output Voltage: 0.79V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 30V Input Voltage MIN: 3.6V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): MAX17633CATP+T; MAX17633CATP+; A8589KLPTR-T; PSA60; Introduction Date: September 17, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781223-LT3693IDD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 230kHz ~ 2.45MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3.5A
Family Name: LT3693IDD#PBF
Output Voltage: 0.79V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Output Voltage MAX: 30V
Input Voltage MIN: 3.6V
Voltage Input MAX: 36V
Alternative Parts (Cross-Reference): MAX17633CATP+T; MAX17633CATP+; A8589KLPTR-T; PSA60;
Introduction Date: September 17, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781223-LT3693IDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3693IDD#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.7900 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CQ-5#PBF - 020204-LT1076CQ-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3128EFE#PBF - 1026659-LTC3128EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; TSSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407EMSE#PBF - 020568-LTC3407EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3463EDD#PBF - 020394-LT3463EDD#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details