Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3692IUH#TRPBF 781221-LT3692IUH#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781221-LT3692IUH#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 110kHz ~ 2.5MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3.5A Family Name: LT3692 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN Exposed Pad (5x5) Output Voltage MAX: 34.2V Input Voltage MIN: 3V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): MAX17633CATP+; MAX17633CATP+T; R5975DTR; MAX17681AATB+; Introduction Date: November 15, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781221-LT3692IUH#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 110kHz ~ 2.5MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3.5A Family Name: LT3692 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN Exposed Pad (5x5) Output Voltage MAX: 34.2V Input Voltage MIN: 3V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): MAX17633CATP+; MAX17633CATP+T; R5975DTR; MAX17681AATB+; Introduction Date: November 15, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3692IUH#TRPBF - 781221-LT3692IUH#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3692IUH#TRPBF
781221-LT3692IUH#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3692IUH#TRPBF 781221-LT3692IUH#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781221-LT3692IUH#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 110kHz ~ 2.5MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3.5A Family Name: LT3692 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN Exposed Pad (5x5) Output Voltage MAX: 34.2V Input Voltage MIN: 3V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): MAX17633CATP+; MAX17633CATP+T; R5975DTR; MAX17681AATB+; Introduction Date: November 15, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781221-LT3692IUH#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 32-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 110kHz ~ 2.5MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3.5A
Family Name: LT3692
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN Exposed Pad (5x5)
Output Voltage MAX: 34.2V
Input Voltage MIN: 3V
Voltage Input MAX: 36V
Alternative Parts (Cross-Reference): MAX17633CATP+; MAX17633CATP+T; R5975DTR; MAX17681AATB+;
Introduction Date: November 15, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781221-LT3692IUH#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3692IUH#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 32-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG - 020472-LTC1435CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1373HVIS8#PBF - 020261-LT1373HVIS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3582EUD-5#PBF - 020411-LT3582EUD-5#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Buck-Boost
Output Voltage Type Fixed; Fixed
Package Type Other; 16-QFN-EP (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3692AEUH#PBF - 086831-LT3692AEUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 32-QFN (5x5)
View Details