Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3690MPUFE#TRPBF 781218-LT3690MPUFE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781218-LT3690MPUFE#T RPBF Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 26-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 138kHz ~ 1.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 4A Family Name: LT3690M Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 26-QFN (4x6) Output Voltage MAX: 20V Input Voltage MIN: 3.9V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): LM43602QDSURQ1; MAX17543ATP+T; A8589KLPTR-T; LM43602QDSUTQ1; Introduction Date: February 03, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781218-LT3690MPUFE#T RPBF Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 26-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 138kHz ~ 1.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 4A Family Name: LT3690M Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 26-QFN (4x6) Output Voltage MAX: 20V Input Voltage MIN: 3.9V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): LM43602QDSURQ1; MAX17543ATP+T; A8589KLPTR-T; LM43602QDSUTQ1; Introduction Date: February 03, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3690MPUFE#TRPBF - 781218-LT3690MPUFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3690MPUFE#TRPBF
781218-LT3690MPUFE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3690MPUFE#TRPBF 781218-LT3690MPUFE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781218-LT3690MPUFE#T RPBF Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 26-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 138kHz ~ 1.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 4A Family Name: LT3690M Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 26-QFN (4x6) Output Voltage MAX: 20V Input Voltage MIN: 3.9V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): LM43602QDSURQ1; MAX17543ATP+T; A8589KLPTR-T; LM43602QDSUTQ1; Introduction Date: February 03, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781218-LT3690MPUFE#TRPBF
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 26-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 138kHz ~ 1.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 4A
Family Name: LT3690M
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 26-QFN (4x6)
Output Voltage MAX: 20V
Input Voltage MIN: 3.9V
Voltage Input MAX: 36V
Alternative Parts (Cross-Reference): LM43602QDSURQ1; MAX17543ATP+T; A8589KLPTR-T; LM43602QDSUTQ1;
Introduction Date: February 03, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781218-LT3690MPUFE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3690MPUFE#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 26-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1622IS8#TRPBF - 102935-LTC1622IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474CMS8-3.3/TR - 072475-LTC1474CMS8-3.3/TR - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1615ES5#TRMPBF - 020280-LT1615ES5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3621IDCB-5#TRMPBF - 1002844-LTC3621IDCB-5#TRMPBF - Win Source Electronics
Specs
Output Voltage Type Fixed; Fixed
Package Type Other; DFN
Special Features Multiple Outputs; Synchronous Rectification
View Details