Manufacturer: Linear Technology
Win Source Part Number: 781217-LT3690IUFE#TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 26-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 138kHz ~ 1.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 4A
Family Name: LT3690I
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 26-QFN (4x6)
Output Voltage MAX: 20V
Input Voltage MIN: 3.9V
Voltage Input MAX: 36V
Alternative Parts (Cross-Reference): R6986; LM43602QDSUTQ1; LM43602QDSURQ1; TPS54335DRCR;
Introduction Date: February 03, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 781217-LT3690IUFE#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3690IUFE#TRPBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 26-WFQFN Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 0.8000 volts |