Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3690IUFE#PBF 781216-LT3690IUFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781216-LT3690IUFE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 26-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 138kHz ~ 1.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 4A Family Name: LT3690I Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 26-QFN (4x6) Output Voltage MAX: 20V Input Voltage MIN: 3.9V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): TPS54332DDAR; TPS54332DDA; LM43602QDSURQ1; A8589KLPTR-T; Introduction Date: February 03, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781216-LT3690IUFE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 26-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 138kHz ~ 1.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 4A Family Name: LT3690I Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 26-QFN (4x6) Output Voltage MAX: 20V Input Voltage MIN: 3.9V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): TPS54332DDAR; TPS54332DDA; LM43602QDSURQ1; A8589KLPTR-T; Introduction Date: February 03, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3690IUFE#PBF - 781216-LT3690IUFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3690IUFE#PBF
781216-LT3690IUFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3690IUFE#PBF 781216-LT3690IUFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781216-LT3690IUFE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 26-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 138kHz ~ 1.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 4A Family Name: LT3690I Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 26-QFN (4x6) Output Voltage MAX: 20V Input Voltage MIN: 3.9V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): TPS54332DDAR; TPS54332DDA; LM43602QDSURQ1; A8589KLPTR-T; Introduction Date: February 03, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781216-LT3690IUFE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 26-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 138kHz ~ 1.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 4A
Family Name: LT3690I
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 26-QFN (4x6)
Output Voltage MAX: 20V
Input Voltage MIN: 3.9V
Voltage Input MAX: 36V
Alternative Parts (Cross-Reference): TPS54332DDAR; TPS54332DDA; LM43602QDSURQ1; A8589KLPTR-T;
Introduction Date: February 03, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781216-LT3690IUFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3690IUFE#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 26-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data