Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3690HUFE#TRPBF 781215-LT3690HUFE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781215-LT3690HUFE#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 26-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 138kHz ~ 1.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 4A Family Name: LT3690H Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 26-QFN (4x6) Output Voltage MAX: 20V Input Voltage MIN: 3.9V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): TPS54336DRCT; LM43602QDSUTQ1; LM43602QDSURQ1; MAX17544ATP+T; Introduction Date: February 03, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781215-LT3690HUFE#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 26-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 138kHz ~ 1.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 4A Family Name: LT3690H Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 26-QFN (4x6) Output Voltage MAX: 20V Input Voltage MIN: 3.9V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): TPS54336DRCT; LM43602QDSUTQ1; LM43602QDSURQ1; MAX17544ATP+T; Introduction Date: February 03, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3690HUFE#TRPBF - 781215-LT3690HUFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3690HUFE#TRPBF
781215-LT3690HUFE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3690HUFE#TRPBF 781215-LT3690HUFE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781215-LT3690HUFE#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 26-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 138kHz ~ 1.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 4A Family Name: LT3690H Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 26-QFN (4x6) Output Voltage MAX: 20V Input Voltage MIN: 3.9V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): TPS54336DRCT; LM43602QDSUTQ1; LM43602QDSURQ1; MAX17544ATP+T; Introduction Date: February 03, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781215-LT3690HUFE#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 26-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 138kHz ~ 1.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 4A
Family Name: LT3690H
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 26-QFN (4x6)
Output Voltage MAX: 20V
Input Voltage MIN: 3.9V
Voltage Input MAX: 36V
Alternative Parts (Cross-Reference): TPS54336DRCT; LM43602QDSUTQ1; LM43602QDSURQ1; MAX17544ATP+T;
Introduction Date: February 03, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781215-LT3690HUFE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3690HUFE#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 26-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3542EDC#TRMPBF - 020591-LTC3542EDC#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3786EMSE#PBF - 020611-LTC3786EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Boost; Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 16-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3621IDCB-5#TRMPBF - 1002844-LTC3621IDCB-5#TRMPBF - Win Source Electronics
Specs
Output Voltage Type Fixed; Fixed
Package Type Other; DFN
Special Features Multiple Outputs; Synchronous Rectification
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780IUH#PBF - 020610-LTC3780IUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details