Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3689HMSE#PBF 781211-LT3689HMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781211-LT3689HMSE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 700mA Family Name: LT3689 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 36V Input Voltage MIN: 3.6V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): ISL85415FRZ-T7A; ISL85415FRZ; ISL85415FRZ-T; LM536013QDSXTQ1; Introduction Date: July 23, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781211-LT3689HMSE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 700mA Family Name: LT3689 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 36V Input Voltage MIN: 3.6V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): ISL85415FRZ-T7A; ISL85415FRZ; ISL85415FRZ-T; LM536013QDSXTQ1; Introduction Date: July 23, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3689HMSE#PBF - 781211-LT3689HMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3689HMSE#PBF
781211-LT3689HMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3689HMSE#PBF 781211-LT3689HMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781211-LT3689HMSE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 700mA Family Name: LT3689 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 36V Input Voltage MIN: 3.6V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): ISL85415FRZ-T7A; ISL85415FRZ; ISL85415FRZ-T; LM536013QDSXTQ1; Introduction Date: July 23, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781211-LT3689HMSE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz ~ 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 700mA
Family Name: LT3689
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP-EP
Output Voltage MAX: 36V
Input Voltage MIN: 3.6V
Voltage Input MAX: 36V
Alternative Parts (Cross-Reference): ISL85415FRZ-T7A; ISL85415FRZ; ISL85415FRZ-T; LM536013QDSXTQ1;
Introduction Date: July 23, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781211-LT3689HMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3689HMSE#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3548EDD#PBF - 020592-LTC3548EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1266CS-3.3 - 072445-LTC1266CS-3.3 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3458LEDE#PBF - 072575-LTC3458LEDE#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109ACN8-12 - 041234-LT1109ACN8-12 - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details