Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3686AIMSE#PBF 781203-LT3686AIMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781203-LT3686AIMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 2.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.2A Family Name: LT3686A Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP-EP Output Voltage MAX: 37V Input Voltage MIN: 3.6V Voltage Input MAX: 37V Alternative Parts (Cross-Reference): XC9267B75DER-G; MAX5082ATE+; MAX5083ATE+TG104; MAX17681ATB+; Introduction Date: August 13, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781203-LT3686AIMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 2.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.2A Family Name: LT3686A Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP-EP Output Voltage MAX: 37V Input Voltage MIN: 3.6V Voltage Input MAX: 37V Alternative Parts (Cross-Reference): XC9267B75DER-G; MAX5082ATE+; MAX5083ATE+TG104; MAX17681ATB+; Introduction Date: August 13, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3686AIMSE#PBF - 781203-LT3686AIMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3686AIMSE#PBF
781203-LT3686AIMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3686AIMSE#PBF 781203-LT3686AIMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781203-LT3686AIMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 2.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.2A Family Name: LT3686A Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP-EP Output Voltage MAX: 37V Input Voltage MIN: 3.6V Voltage Input MAX: 37V Alternative Parts (Cross-Reference): XC9267B75DER-G; MAX5082ATE+; MAX5083ATE+TG104; MAX17681ATB+; Introduction Date: August 13, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781203-LT3686AIMSE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.2A
Family Name: LT3686A
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-MSOP-EP
Output Voltage MAX: 37V
Input Voltage MIN: 3.6V
Voltage Input MAX: 37V
Alternative Parts (Cross-Reference): XC9267B75DER-G; MAX5082ATE+; MAX5083ATE+TG104; MAX17681ATB+;
Introduction Date: August 13, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781203-LT3686AIMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3686AIMSE#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data