Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3681EDE#TRPBF 781198-LT3681EDE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781198-LT3681EDE#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 2.8MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A Family Name: LT3681 Output Voltage: 1.265V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Output Voltage MAX: 20V Input Voltage MIN: 3.6V Voltage Input MAX: 34V Alternative Parts (Cross-Reference): R1243S001B-E2-FE; R1243S001A-E2-FE; LA5757TP-FA-E; LA5734MP; Introduction Date: April 12, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781198-LT3681EDE#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 2.8MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A Family Name: LT3681 Output Voltage: 1.265V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Output Voltage MAX: 20V Input Voltage MIN: 3.6V Voltage Input MAX: 34V Alternative Parts (Cross-Reference): R1243S001B-E2-FE; R1243S001A-E2-FE; LA5757TP-FA-E; LA5734MP; Introduction Date: April 12, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3681EDE#TRPBF - 781198-LT3681EDE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3681EDE#TRPBF
781198-LT3681EDE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3681EDE#TRPBF 781198-LT3681EDE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781198-LT3681EDE#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 2.8MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A Family Name: LT3681 Output Voltage: 1.265V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Output Voltage MAX: 20V Input Voltage MIN: 3.6V Voltage Input MAX: 34V Alternative Parts (Cross-Reference): R1243S001B-E2-FE; R1243S001A-E2-FE; LA5757TP-FA-E; LA5734MP; Introduction Date: April 12, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781198-LT3681EDE#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 2.8MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 2A
Family Name: LT3681
Output Voltage: 1.265V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-DFN (4x3)
Output Voltage MAX: 20V
Input Voltage MIN: 3.6V
Voltage Input MAX: 34V
Alternative Parts (Cross-Reference): R1243S001B-E2-FE; R1243S001A-E2-FE; LA5757TP-FA-E; LA5734MP;
Introduction Date: April 12, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781198-LT3681EDE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3681EDE#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 14-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.26 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CS8#PBF - 020445-LTC1044CS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1370CR#PBF - 020258-LT1370CR#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3414EFE#PBF - 020573-LTC3414EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3845EN#PBF - 072397-LT3845EN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type DIP; Other; 16-PDIP
View Details