Manufacturer: Linear Technology
Win Source Part Number: 781187-LT3667EMSE#PB
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.6 V ~ 45 V
Function: Any Function
Topology: Step-Down (Buck) (1), Linear (LDO) (2)
Frequency - Switching: 243kHz ~ 2.2MHz
Number of Outputs: 3
Voltage/Current - Output 1: 1.2 V ~ 38.6 V, 400mA
Voltage/Current - Output 2: 0.8 V ~ 38.6 V, 200mA
Voltage/Current - Output 3: 0.8 V ~ 38.6 V, 200mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Family Name: LT3663
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP-EP
Alternative Parts (Cross-Reference): A8296SESTR-T; SI-8400L; BD3004HFP-E2; A8294SESTR-T;
Introduction Date: July 17, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 781187-LT3667EMSE#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3667EMSE#PBF |
| Package Type | Other; 16-TFSOP (0.118", 3.00mm Width) Exposed Pad |