Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3663EMS8E-5#PBF 781183-LT3663EMS8E-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781183-LT3663EMS8E-5 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.2A Family Name: LT3663 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Input Voltage MIN: 7.5V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): BP5277-13; BP5277-33; BP5277-50; BP5277-90; Introduction Date: July 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781183-LT3663EMS8E-5 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.2A Family Name: LT3663 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Input Voltage MIN: 7.5V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): BP5277-13; BP5277-33; BP5277-50; BP5277-90; Introduction Date: July 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3663EMS8E-5#PBF - 781183-LT3663EMS8E-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3663EMS8E-5#PBF
781183-LT3663EMS8E-5#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3663EMS8E-5#PBF 781183-LT3663EMS8E-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 781183-LT3663EMS8E-5 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.2A Family Name: LT3663 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Input Voltage MIN: 7.5V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): BP5277-13; BP5277-33; BP5277-50; BP5277-90; Introduction Date: July 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781183-LT3663EMS8E-5#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.2A
Family Name: LT3663
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP-EP
Input Voltage MIN: 7.5V
Voltage Input MAX: 36V
Alternative Parts (Cross-Reference): BP5277-13; BP5277-33; BP5277-50; BP5277-90;
Introduction Date: July 17, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781183-LT3663EMS8E-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3663EMS8E-5#PBF
Configuration / Function Buck; Buck
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3851EUD#PBF - 020623-LTC3851EUD#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 16-QFN-EP (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3704EMS#PBF - 072582-LTC3704EMS#PBF - Win Source Electronics
Specs
Configuration / Function Cuk
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528BEDDB#TRMPBF - 020587-LTC3528BEDDB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3422EDD#TRPBF - 020581-LTC3422EDD#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details