Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3663EMS8E#PBF 781181-LT3663EMS8E#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781181-LT3663EMS8E#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.2A Family Name: LT3663 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Output Voltage MAX: 6V Input Voltage MIN: 7.5V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): R1240K001B-TR; R1240N001B-TR; R1240N001A-TR; R1240N003A-TR; Introduction Date: July 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781181-LT3663EMS8E#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.2A Family Name: LT3663 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Output Voltage MAX: 6V Input Voltage MIN: 7.5V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): R1240K001B-TR; R1240N001B-TR; R1240N001A-TR; R1240N003A-TR; Introduction Date: July 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3663EMS8E#PBF - 781181-LT3663EMS8E#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3663EMS8E#PBF
781181-LT3663EMS8E#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3663EMS8E#PBF 781181-LT3663EMS8E#PBF
Manufacturer: Linear Technology Win Source Part Number: 781181-LT3663EMS8E#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.2A Family Name: LT3663 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Output Voltage MAX: 6V Input Voltage MIN: 7.5V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): R1240K001B-TR; R1240N001B-TR; R1240N001A-TR; R1240N003A-TR; Introduction Date: July 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781181-LT3663EMS8E#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.2A
Family Name: LT3663
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP-EP
Output Voltage MAX: 6V
Input Voltage MIN: 7.5V
Voltage Input MAX: 36V
Alternative Parts (Cross-Reference): R1240K001B-TR; R1240N001B-TR; R1240N001A-TR; R1240N003A-TR;
Introduction Date: July 17, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781181-LT3663EMS8E#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3663EMS8E#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1372CS8#TRPBF - 087572-LT1372CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1772CS6#TRMPBF - 090082-LTC1772CS6 - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1615ES5#TRMPBF - 020280-LT1615ES5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1946EMS8E#TRPBF - 103299-LT1946EMS8E#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details