Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3645IUD#PBF 781163-LT3645IUD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781163-LT3645IUD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3.6 V ~ 36 V Function: Automotive Topology: Step-Down (Buck) (1), Linear (LDO) (1) Frequency - Switching: 750kHz Number of Outputs: 2 Voltage/Current - Output 1: 0.8 V ~ 16 V, 500mA Voltage/Current - Output 2: 0.8 V ~ 8 V, 200mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Family Name: LT3645 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): TC1313-VD0EMF; TC1313-PP0EMFTR; TC1313-ZI0EMF; TC1313-1h0EMF; Introduction Date: May 02, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781163-LT3645IUD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3.6 V ~ 36 V Function: Automotive Topology: Step-Down (Buck) (1), Linear (LDO) (1) Frequency - Switching: 750kHz Number of Outputs: 2 Voltage/Current - Output 1: 0.8 V ~ 16 V, 500mA Voltage/Current - Output 2: 0.8 V ~ 8 V, 200mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Family Name: LT3645 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): TC1313-VD0EMF; TC1313-PP0EMFTR; TC1313-ZI0EMF; TC1313-1h0EMF; Introduction Date: May 02, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3645IUD#PBF - 781163-LT3645IUD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3645IUD#PBF
781163-LT3645IUD#PBF
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3645IUD#PBF 781163-LT3645IUD#PBF
Manufacturer: Linear Technology Win Source Part Number: 781163-LT3645IUD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3.6 V ~ 36 V Function: Automotive Topology: Step-Down (Buck) (1), Linear (LDO) (1) Frequency - Switching: 750kHz Number of Outputs: 2 Voltage/Current - Output 1: 0.8 V ~ 16 V, 500mA Voltage/Current - Output 2: 0.8 V ~ 8 V, 200mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Family Name: LT3645 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): TC1313-VD0EMF; TC1313-PP0EMFTR; TC1313-ZI0EMF; TC1313-1h0EMF; Introduction Date: May 02, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781163-LT3645IUD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3.6 V ~ 36 V
Function: Automotive
Topology: Step-Down (Buck) (1), Linear (LDO) (1)
Frequency - Switching: 750kHz
Number of Outputs: 2
Voltage/Current - Output 1: 0.8 V ~ 16 V, 500mA
Voltage/Current - Output 2: 0.8 V ~ 8 V, 200mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Family Name: LT3645
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (3x3)
Alternative Parts (Cross-Reference): TC1313-VD0EMF; TC1313-PP0EMFTR; TC1313-ZI0EMF; TC1313-1h0EMF;
Introduction Date: May 02, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 781163-LT3645IUD#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3645IUD#PBF
Package Type Other; 16-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data