Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3645IMSE#TRPBF 781162-LT3645IMSE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781162-LT3645IMSE#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 3.6 V ~ 36 V Function: Automotive Topology: Step-Down (Buck) (1), Linear (LDO) (1) Frequency - Switching: 750kHz Number of Outputs: 2 Voltage/Current - Output 1: 0.8 V ~ 16 V, 500mA Voltage/Current - Output 2: 0.8 V ~ 8 V, 200mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Family Name: LT3645 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP-EP Alternative Parts (Cross-Reference): TC1313-VD0EMF; TC1313-PP0EMFTR; TC1313-ZI0EMF; TC1313-1h0EMF; Introduction Date: May 02, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781162-LT3645IMSE#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 3.6 V ~ 36 V Function: Automotive Topology: Step-Down (Buck) (1), Linear (LDO) (1) Frequency - Switching: 750kHz Number of Outputs: 2 Voltage/Current - Output 1: 0.8 V ~ 16 V, 500mA Voltage/Current - Output 2: 0.8 V ~ 8 V, 200mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Family Name: LT3645 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP-EP Alternative Parts (Cross-Reference): TC1313-VD0EMF; TC1313-PP0EMFTR; TC1313-ZI0EMF; TC1313-1h0EMF; Introduction Date: May 02, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3645IMSE#TRPBF - 781162-LT3645IMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3645IMSE#TRPBF
781162-LT3645IMSE#TRPBF
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3645IMSE#TRPBF 781162-LT3645IMSE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781162-LT3645IMSE#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 3.6 V ~ 36 V Function: Automotive Topology: Step-Down (Buck) (1), Linear (LDO) (1) Frequency - Switching: 750kHz Number of Outputs: 2 Voltage/Current - Output 1: 0.8 V ~ 16 V, 500mA Voltage/Current - Output 2: 0.8 V ~ 8 V, 200mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Family Name: LT3645 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP-EP Alternative Parts (Cross-Reference): TC1313-VD0EMF; TC1313-PP0EMFTR; TC1313-ZI0EMF; TC1313-1h0EMF; Introduction Date: May 02, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781162-LT3645IMSE#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3.6 V ~ 36 V
Function: Automotive
Topology: Step-Down (Buck) (1), Linear (LDO) (1)
Frequency - Switching: 750kHz
Number of Outputs: 2
Voltage/Current - Output 1: 0.8 V ~ 16 V, 500mA
Voltage/Current - Output 2: 0.8 V ~ 8 V, 200mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Family Name: LT3645
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-MSOP-EP
Alternative Parts (Cross-Reference): TC1313-VD0EMF; TC1313-PP0EMFTR; TC1313-ZI0EMF; TC1313-1h0EMF;
Introduction Date: May 02, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 781162-LT3645IMSE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3645IMSE#TRPBF
Package Type SSOP; Other; 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data