Manufacturer: Linear Technology
Win Source Part Number: 781159-LT3645EMSE#TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3.6 V ~ 36 V
Function: Automotive
Topology: Step-Down (Buck) (1), Linear (LDO) (1)
Frequency - Switching: 750kHz
Number of Outputs: 2
Voltage/Current - Output 1: 0.8 V ~ 16 V, 500mA
Voltage/Current - Output 2: 0.8 V ~ 8 V, 200mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Family Name: LT3645
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-MSOP-EP
Alternative Parts (Cross-Reference): TC1313-ZS0EMF; LT3645HMSE#TRPBF; LT3645EUD#TRPBF; LT3645EMSE#TRPBF; TC1313-VD0EMF; TC1313-PP0EMFTR; TC1313-ZI0EMF; TC1313-1h0EMF;
Introduction Date: May 02, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 781159-LT3645EMSE#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3645EMSE#TRPBF |
| Package Type | SSOP; Other; 12-TSSOP (0.118", 3.00mm Width) Exposed Pad |