Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3641EUFD#PBF 781156-LT3641EUFD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781156-LT3641EUFD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz ~ 2MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Both Output Current: 1.3A, 1.1A Family Name: LT3641 Output Voltage: 0.6V, 1.265V Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Output Voltage MAX: 39.48V Input Voltage MIN: 2.5V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): LT3641EFE#PBF; LT3641EFE#TRPBF; LT3641EUFD#TRPBF; Introduction Date: July 25, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781156-LT3641EUFD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz ~ 2MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Both Output Current: 1.3A, 1.1A Family Name: LT3641 Output Voltage: 0.6V, 1.265V Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Output Voltage MAX: 39.48V Input Voltage MIN: 2.5V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): LT3641EFE#PBF; LT3641EFE#TRPBF; LT3641EUFD#TRPBF; Introduction Date: July 25, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3641EUFD#PBF - 781156-LT3641EUFD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3641EUFD#PBF
781156-LT3641EUFD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3641EUFD#PBF 781156-LT3641EUFD#PBF
Manufacturer: Linear Technology Win Source Part Number: 781156-LT3641EUFD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz ~ 2MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Both Output Current: 1.3A, 1.1A Family Name: LT3641 Output Voltage: 0.6V, 1.265V Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Output Voltage MAX: 39.48V Input Voltage MIN: 2.5V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): LT3641EFE#PBF; LT3641EFE#TRPBF; LT3641EUFD#TRPBF; Introduction Date: July 25, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781156-LT3641EUFD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz ~ 2MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Both
Output Current: 1.3A, 1.1A
Family Name: LT3641
Output Voltage: 0.6V, 1.265V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (4x5)
Output Voltage MAX: 39.48V
Input Voltage MIN: 2.5V
Voltage Input MAX: 42V
Alternative Parts (Cross-Reference): LT3641EFE#PBF; LT3641EFE#TRPBF; LT3641EUFD#TRPBF;
Introduction Date: July 25, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781156-LT3641EUFD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3641EUFD#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 28-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 to 1.26 volts
Unlock Full Specs
to access all available technical data