Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3640EUFD#TRPBF 781155-LT3640EUFD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781155-LT3640EUFD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz ~ 2MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.1A, 1.3A Family Name: LT3640 Output Voltage: 0.6V, 1.265V Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Output Voltage MAX: 33.97V Input Voltage MIN: 2.5V Voltage Input MAX: 35V Alternative Parts (Cross-Reference): LT3640EFE#TRPBF; LT3640EUFD#PBF; Introduction Date: January 19, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781155-LT3640EUFD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz ~ 2MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.1A, 1.3A Family Name: LT3640 Output Voltage: 0.6V, 1.265V Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Output Voltage MAX: 33.97V Input Voltage MIN: 2.5V Voltage Input MAX: 35V Alternative Parts (Cross-Reference): LT3640EFE#TRPBF; LT3640EUFD#PBF; Introduction Date: January 19, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3640EUFD#TRPBF - 781155-LT3640EUFD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3640EUFD#TRPBF
781155-LT3640EUFD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3640EUFD#TRPBF 781155-LT3640EUFD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781155-LT3640EUFD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz ~ 2MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.1A, 1.3A Family Name: LT3640 Output Voltage: 0.6V, 1.265V Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Output Voltage MAX: 33.97V Input Voltage MIN: 2.5V Voltage Input MAX: 35V Alternative Parts (Cross-Reference): LT3640EFE#TRPBF; LT3640EUFD#PBF; Introduction Date: January 19, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781155-LT3640EUFD#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz ~ 2MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.1A, 1.3A
Family Name: LT3640
Output Voltage: 0.6V, 1.265V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (4x5)
Output Voltage MAX: 33.97V
Input Voltage MIN: 2.5V
Voltage Input MAX: 35V
Alternative Parts (Cross-Reference): LT3640EFE#TRPBF; LT3640EUFD#PBF;
Introduction Date: January 19, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781155-LT3640EUFD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3640EUFD#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 28-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 to 1.26 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580MPMS8E#PBF - 072382-LT3580MPMS8E#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506IS8-3.3#TRPBF - 1058399-LT1506IS8-3.3#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1576CS8-5#PBF - 1058457-LT1576CS8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1142CG - 072430-LTC1142CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details