Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3587EUD#PBF 781143-LT3587EUD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781143-LT3587EUD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk Frequency - Switching: 1MHz Number of Outputs: 3 Output Configuration: Positive and Negative (Dual Rail) Synchronous Rectifier: No Output Current: 800mA (Switch), 900mA (Switch), 400mA (Switch) Family Name: LT3587 Output Voltage: ±2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (3x3) Output Voltage MAX: ±32V Input Voltage MIN: 2.5V Voltage Input MAX: 6V Alternative Parts (Cross-Reference): LT3587EUD#TRPBF; Introduction Date: October 01, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781143-LT3587EUD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk Frequency - Switching: 1MHz Number of Outputs: 3 Output Configuration: Positive and Negative (Dual Rail) Synchronous Rectifier: No Output Current: 800mA (Switch), 900mA (Switch), 400mA (Switch) Family Name: LT3587 Output Voltage: ±2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (3x3) Output Voltage MAX: ±32V Input Voltage MIN: 2.5V Voltage Input MAX: 6V Alternative Parts (Cross-Reference): LT3587EUD#TRPBF; Introduction Date: October 01, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3587EUD#PBF - 781143-LT3587EUD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3587EUD#PBF
781143-LT3587EUD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3587EUD#PBF 781143-LT3587EUD#PBF
Manufacturer: Linear Technology Win Source Part Number: 781143-LT3587EUD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk Frequency - Switching: 1MHz Number of Outputs: 3 Output Configuration: Positive and Negative (Dual Rail) Synchronous Rectifier: No Output Current: 800mA (Switch), 900mA (Switch), 400mA (Switch) Family Name: LT3587 Output Voltage: ±2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (3x3) Output Voltage MAX: ±32V Input Voltage MIN: 2.5V Voltage Input MAX: 6V Alternative Parts (Cross-Reference): LT3587EUD#TRPBF; Introduction Date: October 01, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781143-LT3587EUD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Cuk
Frequency - Switching: 1MHz
Number of Outputs: 3
Output Configuration: Positive and Negative (Dual Rail)
Synchronous Rectifier: No
Output Current: 800mA (Switch), 900mA (Switch), 400mA (Switch)
Family Name: LT3587
Output Voltage: ±2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (3x3)
Output Voltage MAX: ±32V
Input Voltage MIN: 2.5V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): LT3587EUD#TRPBF;
Introduction Date: October 01, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781143-LT3587EUD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3587EUD#PBF
Configuration / Function Boost, Cuk
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 20-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3419IDD#PBF - 020578-LTC3419IDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3854EMSE#PBF - 020624-LTC3854EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 12-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3827EG-1#PBF - 072600-LTC3827EG-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1070IT#PBF - 1057717-LT1070IT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details