Manufacturer: Linear Technology
Win Source Part Number: 781128-LT3574IMS#TRP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 16-TFSOP (0.118", 3.00mm Width)
Mounting: SMD
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 40kHz ~ 1MHz
Number of Outputs: 1
Output Configuration: Positive or Negative, Isolation Capable
Synchronous Rectifier: No
Output Current: 650mA
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP
Input Voltage MIN: 3V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LT3574EMS#PBF; LT3574IMS#PBF; MC33466H-50LT1;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 781128-LT3574IMS#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3574IMS#TRPBF |
| Configuration / Function | Flyback |
| Package Type | Other; 16-TFSOP (0.118", 3.00mm Width) |
| Special Features | Multiple Outputs; Synchronous Rectification |
| IOUT | 0.6500 amps |