Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3573IMSE#PBF 781126-LT3573IMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781126-LT3573IMSE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 40kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 1.25A Family Name: LT3573 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Input Voltage MIN: 3V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LM22673QMRE-5.0; LM22675QMRX-5.0; LM22675MRE-5.0LM2267 3QMR-5.0; Introduction Date: October 29, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781126-LT3573IMSE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 40kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 1.25A Family Name: LT3573 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Input Voltage MIN: 3V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LM22673QMRE-5.0; LM22675QMRX-5.0; LM22675MRE-5.0LM2267 3QMR-5.0; Introduction Date: October 29, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3573IMSE#PBF - 781126-LT3573IMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3573IMSE#PBF
781126-LT3573IMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3573IMSE#PBF 781126-LT3573IMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781126-LT3573IMSE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 40kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 1.25A Family Name: LT3573 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Input Voltage MIN: 3V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LM22673QMRE-5.0; LM22675QMRX-5.0; LM22675MRE-5.0LM2267 3QMR-5.0; Introduction Date: October 29, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781126-LT3573IMSE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 40kHz ~ 1MHz
Number of Outputs: 1
Output Configuration: Positive or Negative, Isolation Capable
Synchronous Rectifier: No
Output Current: 1.25A
Family Name: LT3573
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP-EP
Input Voltage MIN: 3V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LM22673QMRE-5.0; LM22675QMRX-5.0; LM22675MRE-5.0LM22673QMR-5.0;
Introduction Date: October 29, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781126-LT3573IMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3573IMSE#PBF
Configuration / Function Buck; Flyback
Package Type Other; 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
IOUT 1.25 amps
Unlock Full Specs
to access all available technical data