Manufacturer: Linear Technology
Win Source Part Number: 781124-LT3570EFE#TRP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 36 V
Function: Automotive
Topology: Step-Down (Buck) (1), Step-Up (Boost) (1), Linear (LDO) (1)
Frequency - Switching: 500kHz ~ 2.1MHz
Number of Outputs: 3
Voltage/Current - Output 1: Adj to 0.8V, 1.5A
Voltage/Current - Output 2: Adj to 0.8V, 1.5A
Voltage/Current - Output 3: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Family Name: LT3570
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP-EP
Alternative Parts (Cross-Reference): LT3570IFE#TRPBF; LT3570IFE#PBF; A8582KLPTR-T; TPS54335DDA;
Introduction Date: October 03, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 781124-LT3570EFE#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3570EFE#TRPBF |
| Package Type | SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad |