Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3514EFE#PBF 781107-LT3514EFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781107-LT3514EFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 270kHz ~ 2.1MHz Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A, 1A Family Name: LT3514 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP-EP Output Voltage MAX: 36V Input Voltage MIN: 3.2V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): LT3514EUFD#PBF; LT3514EFE#TRPBF; LT3514HFE#PBF; Introduction Date: August 05, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781107-LT3514EFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 270kHz ~ 2.1MHz Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A, 1A Family Name: LT3514 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP-EP Output Voltage MAX: 36V Input Voltage MIN: 3.2V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): LT3514EUFD#PBF; LT3514EFE#TRPBF; LT3514HFE#PBF; Introduction Date: August 05, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3514EFE#PBF - 781107-LT3514EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3514EFE#PBF
781107-LT3514EFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3514EFE#PBF 781107-LT3514EFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781107-LT3514EFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 270kHz ~ 2.1MHz Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A, 1A Family Name: LT3514 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP-EP Output Voltage MAX: 36V Input Voltage MIN: 3.2V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): LT3514EUFD#PBF; LT3514EFE#TRPBF; LT3514HFE#PBF; Introduction Date: August 05, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781107-LT3514EFE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 270kHz ~ 2.1MHz
Number of Outputs: 3
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 2A, 1A
Family Name: LT3514
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TSSOP-EP
Output Voltage MAX: 36V
Input Voltage MIN: 3.2V
Voltage Input MAX: 36V
Alternative Parts (Cross-Reference): LT3514EUFD#PBF; LT3514EFE#TRPBF; LT3514HFE#PBF;
Introduction Date: August 05, 2013
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781107-LT3514EFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3514EFE#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CQ#PBF - 020203-LT1076CQ#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970EDDB#TRMPBF - 020424-LT3970EDDB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1615IS5#TRMPBF - 020281-LT1615IS5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3827IG-1#PBF - 072601-LTC3827IG-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details