Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LT3513IUHF#PBF 781106-LT3513IUHF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781106-LT3513IUHF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 38-WFQFN Exposed Pad Applications: Converter, TFT LCD Mounting: SMD Voltage - Output: 0.8 V ~ 40 V Voltage - Input: 4.5 V ~ 30 V Number of Outputs: 5 Family Name: LT3513 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LT3513IUHF#TRPBF; Introduction Date: July 28, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781106-LT3513IUHF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 38-WFQFN Exposed Pad Applications: Converter, TFT LCD Mounting: SMD Voltage - Output: 0.8 V ~ 40 V Voltage - Input: 4.5 V ~ 30 V Number of Outputs: 5 Family Name: LT3513 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LT3513IUHF#TRPBF; Introduction Date: July 28, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LT3513IUHF#PBF - 781106-LT3513IUHF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LT3513IUHF#PBF
781106-LT3513IUHF#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LT3513IUHF#PBF 781106-LT3513IUHF#PBF
Manufacturer: Linear Technology Win Source Part Number: 781106-LT3513IUHF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 38-WFQFN Exposed Pad Applications: Converter, TFT LCD Mounting: SMD Voltage - Output: 0.8 V ~ 40 V Voltage - Input: 4.5 V ~ 30 V Number of Outputs: 5 Family Name: LT3513 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LT3513IUHF#TRPBF; Introduction Date: July 28, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781106-LT3513IUHF#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 38-WFQFN Exposed Pad
Applications: Converter, TFT LCD
Mounting: SMD
Voltage - Output: 0.8 V ~ 40 V
Voltage - Input: 4.5 V ~ 30 V
Number of Outputs: 5
Family Name: LT3513
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-QFN (5x7)
Alternative Parts (Cross-Reference): LT3513IUHF#TRPBF;
Introduction Date: July 28, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 781106-LT3513IUHF#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LT3513IUHF#PBF
Package Type Other; 38-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1108CS8 - 072197-LT1108CS8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - LED Drivers - LTC3454EDD - 086774-LTC3454EDD - Win Source Electronics
Specs
Package Type Other; 10-DFN (3x3)
Special Features Multiple Outputs
Output Voltage 5.15 volts
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3827EG-1#PBF - 072600-LTC3827EG-1#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1175CS8#PBF - 020236-LT1175CS8#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details