Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3512IMS#PBF 781104-LT3512IMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781104-LT3512IMS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width), 12 leads Mounting: SMD Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 40kHz ~ 650kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 420mA Family Name: LT3512 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Input Voltage MIN: 4.5V Voltage Input MAX: 100V Alternative Parts (Cross-Reference): LT3512IMS#TRPBF; LT3512MPMS#PBF; LT3512HMS#TRPBF; LT3512HMS#PBF; Introduction Date: February 09, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781104-LT3512IMS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width), 12 leads Mounting: SMD Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 40kHz ~ 650kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 420mA Family Name: LT3512 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Input Voltage MIN: 4.5V Voltage Input MAX: 100V Alternative Parts (Cross-Reference): LT3512IMS#TRPBF; LT3512MPMS#PBF; LT3512HMS#TRPBF; LT3512HMS#PBF; Introduction Date: February 09, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3512IMS#PBF - 781104-LT3512IMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3512IMS#PBF
781104-LT3512IMS#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3512IMS#PBF 781104-LT3512IMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 781104-LT3512IMS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width), 12 leads Mounting: SMD Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 40kHz ~ 650kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 420mA Family Name: LT3512 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Input Voltage MIN: 4.5V Voltage Input MAX: 100V Alternative Parts (Cross-Reference): LT3512IMS#TRPBF; LT3512MPMS#PBF; LT3512HMS#TRPBF; LT3512HMS#PBF; Introduction Date: February 09, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781104-LT3512IMS#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width), 12 leads
Mounting: SMD
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 40kHz ~ 650kHz
Number of Outputs: 1
Output Configuration: Positive or Negative, Isolation Capable
Synchronous Rectifier: No
Output Current: 420mA
Family Name: LT3512
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP
Input Voltage MIN: 4.5V
Voltage Input MAX: 100V
Alternative Parts (Cross-Reference): LT3512IMS#TRPBF; LT3512MPMS#PBF; LT3512HMS#TRPBF; LT3512HMS#PBF;
Introduction Date: February 09, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781104-LT3512IMS#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3512IMS#PBF
Configuration / Function Flyback
Package Type Other; 16-TFSOP (0.118", 3.00mm Width), 12 leads
Special Features Multiple Outputs; Synchronous Rectification
IOUT 0.4200 amps
Unlock Full Specs
to access all available technical data