Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3509HMSE#PBF 781101-LT3509HMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781101-LT3509HMSE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 260kHz ~ 2.15MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 700mA Family Name: LT3509 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 34.2V Input Voltage MIN: 3.6V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): MAX1774EEI+; MAX1774EEI+T; LT3509EDE#PBF; LT3509EDE#TRPBF; Introduction Date: January 07, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781101-LT3509HMSE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 260kHz ~ 2.15MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 700mA Family Name: LT3509 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 34.2V Input Voltage MIN: 3.6V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): MAX1774EEI+; MAX1774EEI+T; LT3509EDE#PBF; LT3509EDE#TRPBF; Introduction Date: January 07, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3509HMSE#PBF - 781101-LT3509HMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3509HMSE#PBF
781101-LT3509HMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3509HMSE#PBF 781101-LT3509HMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781101-LT3509HMSE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 260kHz ~ 2.15MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 700mA Family Name: LT3509 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 34.2V Input Voltage MIN: 3.6V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): MAX1774EEI+; MAX1774EEI+T; LT3509EDE#PBF; LT3509EDE#TRPBF; Introduction Date: January 07, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781101-LT3509HMSE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 260kHz ~ 2.15MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 700mA
Family Name: LT3509
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP-EP
Output Voltage MAX: 34.2V
Input Voltage MIN: 3.6V
Voltage Input MAX: 36V
Alternative Parts (Cross-Reference): MAX1774EEI+; MAX1774EEI+T; LT3509EDE#PBF; LT3509EDE#TRPBF;
Introduction Date: January 07, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781101-LT3509HMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3509HMSE#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3470EDDB#TRMPBF - 072369-LT3470EDDB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111CS8-12#TRPBF - 1057808-LT1111CS8-12#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3731IG#PBF - 072592-LTC3731IG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3827EUH#PBF - 020619-LTC3827EUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details