Manufacturer: Linear Technology
Win Source Part Number: 781098-LT3508IUF#TRP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 24-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 920kHz ~ 1.06MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.4A
Family Name: LT3508
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN-EP (4x4)
Output Voltage MAX: 35.28V
Input Voltage MIN: 3.7V
Voltage Input MAX: 36V
Alternative Parts (Cross-Reference): LT3508IUF; LT3508IUF#TR; LT3508EFE; LT3508EFE#PBF;
Introduction Date: January 22, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 781098-LT3508IUF#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508IUF#TRPBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 24-WFQFN Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 0.8000 volts |