Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508EUF#PBF 781094-LT3508EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781094-LT3508EUF#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 920kHz ~ 1.06MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.4A Family Name: LT3508 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN-EP (4x4) Output Voltage MAX: 35.28V Input Voltage MIN: 3.7V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): LT3508EUF#TR; LT3508IUF; LT3508IUF#TR; LT3508EUF; Introduction Date: January 22, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781094-LT3508EUF#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 920kHz ~ 1.06MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.4A Family Name: LT3508 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN-EP (4x4) Output Voltage MAX: 35.28V Input Voltage MIN: 3.7V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): LT3508EUF#TR; LT3508IUF; LT3508IUF#TR; LT3508EUF; Introduction Date: January 22, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508EUF#PBF - 781094-LT3508EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508EUF#PBF
781094-LT3508EUF#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508EUF#PBF 781094-LT3508EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 781094-LT3508EUF#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 920kHz ~ 1.06MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.4A Family Name: LT3508 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN-EP (4x4) Output Voltage MAX: 35.28V Input Voltage MIN: 3.7V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): LT3508EUF#TR; LT3508IUF; LT3508IUF#TR; LT3508EUF; Introduction Date: January 22, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781094-LT3508EUF#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 24-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 920kHz ~ 1.06MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.4A
Family Name: LT3508
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN-EP (4x4)
Output Voltage MAX: 35.28V
Input Voltage MIN: 3.7V
Voltage Input MAX: 36V
Alternative Parts (Cross-Reference): LT3508EUF#TR; LT3508IUF; LT3508IUF#TR; LT3508EUF;
Introduction Date: January 22, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781094-LT3508EUF#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508EUF#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 24-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3757EMSE#PBF - 020420-LT3757EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3251EMSE-1.5#PBF - 072559-LTC3251EMSE-1.5#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172CSW#PBF - 1057954-LT1172CSW#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1241CN8 - 072247-LT1241CN8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type DIP; Other; 8-PDIP
View Details