Manufacturer: Linear Technology
Win Source Part Number: 781093-LT3507HUHF#PB
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C
Package: 38-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4 V ~ 36 V
Function: Any Function
Topology: Step-Down (Buck) (1), Linear (LDO) (1)
Frequency - Switching: 900kHz ~ 1.1MHz
Number of Outputs: 4
Voltage/Current - Output 1: 0.8 V ~ 32.4 V, 2.4A
Voltage/Current - Output 2: 0.8 V ~ 32.4 V, 1.5A
Voltage/Current - Output 3: 0.8 V ~ 32.4 V, 1.5A
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Family Name: LT3507
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-QFN (5x7)
Alternative Parts (Cross-Reference): LT3507EUHF#PBF; LT3507EUHF#TRPBF; LT3507HUHF#TRPBF; LT3507HUHF#TRPBF; LT3507IUHF#TRPBF; LT3507IUHF#PBF;
Introduction Date: April 10, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 781093-LT3507HUHF#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3507HUHF#PBF |
| Package Type | Other; 38-WFQFN Exposed Pad |