Manufacturer: Linear Technology
Win Source Part Number: 781091-LT3507AHUHF#P
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C
Package: 38-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4 V ~ 36 V
Function: Automotive
Topology: Step-Down (Buck) (3), Linear (LDO) (1)
Frequency - Switching: 900kHz ~ 1.1MHz
Number of Outputs: 4
Voltage/Current - Output 1: -, 2.7A
Voltage/Current - Output 2: -, 1.8A
Voltage/Current - Output 3: -, 1.8A
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Family Name: LT3507A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-QFN (5x7)
Alternative Parts (Cross-Reference): LT3507AHFE#TRPBF; LT3507AHFE#PBF; LT3507AHUHF#TRPBF; LT3507AIUHF#PBF;
Introduction Date: April 10, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 781091-LT3507AHUHF#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3507AHUHF#PBF |
| Package Type | Other; 38-WFQFN Exposed Pad |