Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3506IDHD#TRPBF 781087-LT3506IDHD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781087-LT3506IDHD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 575kHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.6A Family Name: LT3506 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x4) Output Voltage MAX: 23.25V Input Voltage MIN: 3.6V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): BD8316GWL-E2; LM26400YSD/NOPB; LM26400YSDE/NOPB; LM26400YMH/NOPB; Introduction Date: July 19, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781087-LT3506IDHD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 575kHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.6A Family Name: LT3506 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x4) Output Voltage MAX: 23.25V Input Voltage MIN: 3.6V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): BD8316GWL-E2; LM26400YSD/NOPB; LM26400YSDE/NOPB; LM26400YMH/NOPB; Introduction Date: July 19, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3506IDHD#TRPBF - 781087-LT3506IDHD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3506IDHD#TRPBF
781087-LT3506IDHD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3506IDHD#TRPBF 781087-LT3506IDHD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781087-LT3506IDHD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 575kHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.6A Family Name: LT3506 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x4) Output Voltage MAX: 23.25V Input Voltage MIN: 3.6V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): BD8316GWL-E2; LM26400YSD/NOPB; LM26400YSDE/NOPB; LM26400YMH/NOPB; Introduction Date: July 19, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781087-LT3506IDHD#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 575kHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.6A
Family Name: LT3506
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DFN (5x4)
Output Voltage MAX: 23.25V
Input Voltage MIN: 3.6V
Voltage Input MAX: 25V
Alternative Parts (Cross-Reference): BD8316GWL-E2; LM26400YSD/NOPB; LM26400YSDE/NOPB; LM26400YMH/NOPB;
Introduction Date: July 19, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781087-LT3506IDHD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3506IDHD#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data