Manufacturer: Linear Technology
Win Source Part Number: 781078-LT3504EUFD#TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 2.1MHz
Number of Outputs: 4
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1A
Family Name: LT3504E
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (4x5)
Output Voltage MAX: 40V
Input Voltage MIN: 3.2V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LM2672LDX-ADJ/NOPB; LM3103MHX; LM2672LDX-ADJ; MAX5082ATE+;
Introduction Date: July 06, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 781078-LT3504EUFD#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3504EUFD#TRPBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 28-WFQFN Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 0.8000 volts |