Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3502AIMS#PBF 781074-LT3502AIMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781074-LT3502AIMS#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 500mA Family Name: LT3502A Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Output Voltage MAX: 32V Input Voltage MIN: 3V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): TPS623860YZJR; TPS623850YZJT; TPS623850YZJR ; LV58061MX-TLM-H; Introduction Date: April 27, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781074-LT3502AIMS#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 500mA Family Name: LT3502A Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Output Voltage MAX: 32V Input Voltage MIN: 3V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): TPS623860YZJR; TPS623850YZJT; TPS623850YZJR ; LV58061MX-TLM-H; Introduction Date: April 27, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3502AIMS#PBF - 781074-LT3502AIMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3502AIMS#PBF
781074-LT3502AIMS#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3502AIMS#PBF 781074-LT3502AIMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 781074-LT3502AIMS#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 500mA Family Name: LT3502A Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Output Voltage MAX: 32V Input Voltage MIN: 3V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): TPS623860YZJR; TPS623850YZJT; TPS623850YZJR ; LV58061MX-TLM-H; Introduction Date: April 27, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781074-LT3502AIMS#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 500mA
Family Name: LT3502A
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Output Voltage MAX: 32V
Input Voltage MIN: 3V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): TPS623860YZJR; TPS623850YZJT; TPS623850YZJR ; LV58061MX-TLM-H;
Introduction Date: April 27, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781074-LT3502AIMS#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3502AIMS#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3413EFE#PBF - 020571-LTC3413EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3787EUFD - 086695-LTC3787EUFD - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1772CS6#TRMPBF - 090082-LTC1772CS6 - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1176CN8-5 - 072228-LT1176CN8-5 - Win Source Electronics
Specs
Configuration / Function Buck, Flyback
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details