Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3500EDD#PBF 781071-LT3500EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781071-LT3500EDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 12-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 36 V Function: Any Function Topology: Step-Down (Buck) (1), Linear (LDO) (1) Frequency - Switching: 500kHz ~ 2.4MHz Number of Outputs: 2 Voltage/Current - Output 1: 0.8 V ~ 38.9 V, 2A Voltage/Current - Output 2: Adjustable, 13mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Family Name: SP6691 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (3x3) Alternative Parts (Cross-Reference): LT3476EUHF#TR; LT1932ES6#TRPBF; LT3476EUHF#TRPBF; ISL97801ARZ; Introduction Date: July 14, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781071-LT3500EDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 12-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 36 V Function: Any Function Topology: Step-Down (Buck) (1), Linear (LDO) (1) Frequency - Switching: 500kHz ~ 2.4MHz Number of Outputs: 2 Voltage/Current - Output 1: 0.8 V ~ 38.9 V, 2A Voltage/Current - Output 2: Adjustable, 13mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Family Name: SP6691 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (3x3) Alternative Parts (Cross-Reference): LT3476EUHF#TR; LT1932ES6#TRPBF; LT3476EUHF#TRPBF; ISL97801ARZ; Introduction Date: July 14, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3500EDD#PBF - 781071-LT3500EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3500EDD#PBF
781071-LT3500EDD#PBF
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3500EDD#PBF 781071-LT3500EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 781071-LT3500EDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 12-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 36 V Function: Any Function Topology: Step-Down (Buck) (1), Linear (LDO) (1) Frequency - Switching: 500kHz ~ 2.4MHz Number of Outputs: 2 Voltage/Current - Output 1: 0.8 V ~ 38.9 V, 2A Voltage/Current - Output 2: Adjustable, 13mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Family Name: SP6691 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (3x3) Alternative Parts (Cross-Reference): LT3476EUHF#TR; LT1932ES6#TRPBF; LT3476EUHF#TRPBF; ISL97801ARZ; Introduction Date: July 14, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781071-LT3500EDD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 12-WFDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 36 V
Function: Any Function
Topology: Step-Down (Buck) (1), Linear (LDO) (1)
Frequency - Switching: 500kHz ~ 2.4MHz
Number of Outputs: 2
Voltage/Current - Output 1: 0.8 V ~ 38.9 V, 2A
Voltage/Current - Output 2: Adjustable, 13mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Family Name: SP6691
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-DFN (3x3)
Alternative Parts (Cross-Reference): LT3476EUHF#TR; LT1932ES6#TRPBF; LT3476EUHF#TRPBF; ISL97801ARZ;
Introduction Date: July 14, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 781071-LT3500EDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3500EDD#PBF
Package Type Other; 12-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data